Rochester Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CA0555E CA0555E

Description
Manufacturer: Harris Corporation Win Source Part Number: 865711-CA0555E Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 865711-CA0555E Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CA0555E - 865711-CA0555E - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CA0555E
865711-CA0555E
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CA0555E 865711-CA0555E
Manufacturer: Harris Corporation Win Source Part Number: 865711-CA0555E Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 865711-CA0555E
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 865711-CA0555E
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - CA0555E
Unlock Full Specs
to access all available technical data

Similar Products

TLC556 Dual LinCMOS(TM) Timer - TLC556IDG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers
Single High Speed CMOS Timer - ALD555PAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG - 928755-NBXSBA024LNHTAG - Win Source Electronics
Specs
Package Type Surface Mount; 6-CLCC (7x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers