Manufacturer: STMicroelectronics
Win Source Part Number: 1114407-TS556CDT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 2.7MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 130μA
Alternative Parts (Cross-Reference): TLC556IDR; TS556MD; TS556CDT; TS3V556ID;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
Dual CMOS Timer IC, 2.7MHz, 2-Ch, 16V, SO, Surface Mount Product overview: TS556CDT from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, SMD, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556CDT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 1114407-TS556CDT | 497-6615-2-ND | 689-TS556CDT |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS556CDT | Programmable Timers and Oscillators | Dual SMD 2.7MHz 16V Clock and Timing IC |
| Package Type | Surface Mount; 14-SO | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel |