STMicroelectronics, Inc. Programmable Timers and Oscillators TS556CD

Description
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
Request a Quote Datasheet
Description
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 497-8121-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-8121-ND
Programmable Timers and Oscillators 497-8121-ND
555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO

555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO

Buy Now Datasheet
Singapore, Singapore
Dual 2.7MHz 16V Clock and Timing IC
689-TS556CD
Dual 2.7MHz 16V Clock and Timing IC 689-TS556CD
Dual CMOS Timer IC, 2.7MHz, SO, 16V Product overview: TS556CD from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556CD can be used for catalog matching and distributor lookup.

Dual CMOS Timer IC, 2.7MHz, SO, 16V Product overview: TS556CD from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS556CD can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1101318-TS556CD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1101318-TS556CD
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1101318-TS556CD
Win Source Part Number: 1101318-TS556CD Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Dual) Package: Tube Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.7MHz Current - Supply: 130 µA Voltage - Supply: 2V ~ 16V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-8121-1-ND,497-81 21-2,TS556CDINACTIVE ,497-8121-6INACTIVE, 497-8121-2-ND,497-81 21-6,497-8121-6-ND,4 97-8121,TS556CD-ND,4 97-8121-1,1026-TS556 CD Base Product Number: TS556 Product Status: Obsolete

Win Source Part Number: 1101318-TS556CD
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: 555 Type, Timer/Oscillator (Dual)
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.7MHz
Current - Supply: 130 µA
Voltage - Supply: 2V ~ 16V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-8121-1-ND,497-8121-2,TS556CDINACTIVE,497-8121-6INACTIVE,497-8121-2-ND,497-8121-6,497-8121-6-ND,497-8121,TS556CD-ND,497-8121-1,1026-TS556CD
Base Product Number: TS556
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number 497-8121-ND 689-TS556CD 1101318-TS556CD
Product Name Programmable Timers and Oscillators Dual 2.7MHz 16V Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Rail/Tube Surface Mount; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
View Details
5 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details