STMicroelectronics, Inc. Through-Hole 2.7MHz 16V Clock and Timing IC TS555IN

Description
1-Ch CMOS Timer IC, 2.7MHz, 16V, PDIP, Through Hole Product overview: TS555IN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Through-Hole, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch CMOS Timer IC, 2.7MHz, 16V, PDIP, Through Hole Product overview: TS555IN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Through-Hole, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 2.7MHz 16V Clock and Timing IC
689-TS555IN
Through-Hole 2.7MHz 16V Clock and Timing IC 689-TS555IN
1-Ch CMOS Timer IC, 2.7MHz, 16V, PDIP, Through Hole Product overview: TS555IN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Through-Hole, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555IN can be used for catalog matching and distributor lookup.

1-Ch CMOS Timer IC, 2.7MHz, 16V, PDIP, Through Hole Product overview: TS555IN from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.7MHz, 16V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Through-Hole, 2.7MHz, 16V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-TS555IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IN
1114405-TS555IN
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IN 1114405-TS555IN
Manufacturer: STMicroelectronics Win Source Part Number: 1114405-TS555IN Packaging: Tube/Rail Type: 555 Type, Timer/Oscillator (Single) Mounting: Through Hole Frequency: 2.7MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 65μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114405-TS555IN
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Through Hole
Frequency: 2.7MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 65μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - 497-2299-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
497-2299-5-ND
Programmable Timers and Oscillators 497-2299-5-ND
555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-DIP

555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-DIP

Buy Now Datasheet
Programmable Timers and Oscillators - TS555IN - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
TS555IN
Programmable Timers and Oscillators TS555IN
IC OSC SINGLE TIMER 2.7MHZ 8-DIP

IC OSC SINGLE TIMER 2.7MHZ 8-DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 689-TS555IN 1114405-TS555IN 497-2299-5-ND TS555IN
Product Name Through-Hole 2.7MHz 16V Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TS555IN Programmable Timers and Oscillators Programmable Timers and Oscillators
Package Type Rail/Tube DIP; 8-DIP Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.768KHZ Clock and Timing IC - 171-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Cut Tape
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-MB15E03SLPFV1-G-BND-6E1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-LSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details