Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
IC AMP AB STEREO 130MW 8MINISO
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-MiniSO
IC AMP AB STEREO 130MW 8MINISO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-6032-2-ND | TS489IST | TS489IST | TS489IST |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | |
| Output Power | 0.1300 watts | 0.1300 watts | 0.1300 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |