The TS432ILT is an adjustable shunt voltage reference IC from Quarktwin Technology Ltd., providing a typical output voltage of 1.24 V with an adjustable range up to 10 V. It operates with an ultra-low current of 60 µA maximum at 25°C, making it suitable for power-sensitive applications. The device offers high precision with a tolerance of ±1% at 25°C and maintains stability with capacitive loads. It is designed for an industrial temperature range of -40°C to +85°C and features a temperature coefficient of 100 ppm/°C. The TS432ILT is packaged in a compact SOT23-3 surface mount format, ideal for space-constrained designs. Applications include computers, instrumentation, battery chargers, and switch mode power supplies.
Shunt Voltage Reference IC Adjustable 1.24V 10 VV ±1% 12 mA SOT-23-3
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TS432ILT |
| Product Name | Voltage Reference |
| Type | TO-236-3, SC-59, SOT-23-3 |