Manufacturer: STMicroelectronics
Win Source Part Number: 035118-TS431ILT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 60μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking
Adjustable Shunt Voltage Reference, 6V, 30mA, SOT-23-5 Product overview: TS431ILT from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 30mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 6V, 30mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TS431ILT can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±2% 30mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±2% 30mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 6VV ±2% 30mA SOT-23-5
IC VREF SHUNT ADJ 2% SOT23-5
Voltage Reference, Low Voltage, Shunt - Adjustable, TS431 Series, 1.24V to 6V, SOT-23-5 RoHS Compliant: Yes
IC VREF SHUNT ADJ 2% SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 035118-TS431ILT | 693-TS431ILT | 497-8106-1-ND | TS431ILT | 33R1425 | TS431ILT |
| Product Name | PMIC - PMIC - Voltage Reference - TS431ILT | 6V 30mA SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, Low Voltage, Shunt Adjustable, Ts431 Series, 1.24V To 6V, Sot-23-5 Rohs Compliant Stmicroelectronics | PMIC - Voltage Reference |
| Package Type | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Active | Active | ||||
| TC | 100 ppm/C | 100 ppm/C | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener |