STMicroelectronics, Inc. Comparators TS393MDT

Description
Comparator General Purpose CMOS, Open-Drain 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Open-Drain 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TS393MDT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS393MDT-ND
Comparators TS393MDT-ND
Comparator General Purpose CMOS, Open-Drain 8-SOIC

Comparator General Purpose CMOS, Open-Drain 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TS393MDT - TS393MDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS393MDT
TS393MDT
Linear - Linear - Comparators - TS393MDT TS393MDT
Manufacturer: STMicroelectronics Win Source Part Number: 1114334-TS393MDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 1pA @ 5V CMRR, PSRR (Typ): 71dB CMRR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1114334-TS393MDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 1pA @ 5V
CMRR, PSRR (Typ): 71dB CMRR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS393MDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS393MDT
Integrated Circuits (ICs) - Linear - Comparators TS393MDT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS393MDT-ND TS393MDT TS393MDT
Product Name Comparators Linear - Linear - Comparators - TS393MDT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BME4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Dual Differential Comparator - 1514/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details