STMicroelectronics, Inc. Linear - Linear - Comparators - TS393IPT TS393IPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035053-TS393IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 71dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Alternative Parts (Cross-Reference): TLC393IPWRG4; TS393CPT; TS393CP; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035053-TS393IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 71dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Alternative Parts (Cross-Reference): TLC393IPWRG4; TS393CPT; TS393CP; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS393IPT - TS393IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS393IPT
TS393IPT
Linear - Linear - Comparators - TS393IPT TS393IPT
Manufacturer: STMicroelectronics Win Source Part Number: 035053-TS393IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Drain Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 71dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Alternative Parts (Cross-Reference): TLC393IPWRG4; TS393CPT; TS393CP; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035053-TS393IPT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 71dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Alternative Parts (Cross-Reference): TLC393IPWRG4; TS393CPT; TS393CP;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-8098-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8098-1-ND
Comparators 497-8098-1-ND
Comparator General Purpose CMOS, Open-Drain 8-TSSOP

Comparator General Purpose CMOS, Open-Drain 8-TSSOP

Buy Now Datasheet
Comparators - 497-8098-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8098-2-ND
Comparators 497-8098-2-ND
Comparator General Purpose CMOS, Open-Drain 8-TSSOP

Comparator General Purpose CMOS, Open-Drain 8-TSSOP

Buy Now Datasheet
Comparators - 497-8098-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-8098-6-ND
Comparators 497-8098-6-ND
Comparator General Purpose CMOS, Open-Drain 8-TSSOP

Comparator General Purpose CMOS, Open-Drain 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS393IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS393IPT
Integrated Circuits (ICs) - Linear - Comparators TS393IPT
IC COMPARATOR 2 GEN PUR 8TSSOP

IC COMPARATOR 2 GEN PUR 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS393IPT 497-8098-1-ND TS393IPT
Product Name Linear - Linear - Comparators - TS393IPT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
CD54HC85 4-Bit Magnitude Comparator - CD54HC85F3A - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
2 suppliers
 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
Comparators - MCP6569-E/SL-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers