Texas Instruments CD4063B 4-Bit Magnitude Comparators CD4063BM

Description
4-Bit Magnitude Comparators 16-SOIC -55 to 125
Request a Quote
Description
4-Bit Magnitude Comparators 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4063B is a 4-bit magnitude comparator designed by Texas Instruments, available in various package types including 16-lead SOIC. It operates over a temperature range of -55 to 125 degrees Celsius, making it suitable for a wide range of applications. The device is pin-compatible with the standard 7485 TTL type, facilitating integration into existing designs. The CD4063BM part number is listed as obsolete, but similar variants such as CD4063BM96 are actively produced and available. This product is intended for applications requiring comparison of binary numbers, providing engineers with a reliable solution for digital logic design.

Datasheet Summary
Powered by GS/AI

The CD4063B is a 4-bit magnitude comparator designed by Texas Instruments, available in various package types including 16-lead SOIC. It operates over a temperature range of -55 to 125 degrees Celsius, making it suitable for a wide range of applications. The device is pin-compatible with the standard 7485 TTL type, facilitating integration into existing designs. The CD4063BM part number is listed as obsolete, but similar variants such as CD4063BM96 are actively produced and available. This product is intended for applications requiring comparison of binary numbers, providing engineers with a reliable solution for digital logic design.

Suppliers

Company
Product
Description
Supplier Links
CD4063B 4-Bit Magnitude Comparators - CD4063BM - Texas Instruments
Dallas, TX, United States
CD4063B 4-Bit Magnitude Comparators
CD4063BM
CD4063B 4-Bit Magnitude Comparators CD4063BM
4-Bit Magnitude Comparators 16-SOIC -55 to 125

4-Bit Magnitude Comparators 16-SOIC -55 to 125

Buy Now Datasheet
Comparators - 296-CD4063BM-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-CD4063BM-ND
Comparators 296-CD4063BM-ND
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now Datasheet
 - CD4063BM - Rochester Electronics
Newburyport, MA, United States
CD4063B 4-Bit Magnitude Comparators

CD4063B 4-Bit Magnitude Comparators

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD4063BM
Integrated Circuits (ICs) - Logic - Comparators CD4063BM
IC COMPARATOR MAG 4BIT 16SOIC

IC COMPARATOR MAG 4BIT 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD4063BM
Logic Comparators CD4063BM
Logic Comparators 4-Bit Magnitude Comparators

Logic Comparators 4-Bit Magnitude Comparators

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD4063BM 296-CD4063BM-ND CD4063BM CD4063BM CD4063BM
Product Name CD4063B 4-Bit Magnitude Comparators Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Magnitude Magnitude Magnitude
Supply Voltage 3V; Other; 10 3V ~ 18V 1.8V; Other
Package Type Other; CMOS SOIC SOIC; Other; SOIC16
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS520 8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors - 5962-8869101RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
2 suppliers
Comparators - 296-CD74HC688NS-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM139AJB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Supply Voltage Other
Operating Current 0.8000 to 16 mA
View Details