STMicroelectronics, Inc. Linear - Linear - Comparators - TS393CD TS393CD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937602-TS393CD Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Open-Drain 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS393 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937602-TS393CD Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Open-Drain 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS393 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS393CD - TS393CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS393CD
TS393CD
Linear - Linear - Comparators - TS393CD TS393CD
Manufacturer: STMicroelectronics Win Source Part Number: 937602-TS393CD Operating Temperature Range: 0°C ~ 70°C Features: Comparator General Purpose CMOS, Open-Drain 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TS393 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 937602-TS393CD
Operating Temperature Range: 0°C ~ 70°C
Features: Comparator General Purpose CMOS, Open-Drain 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TS393
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Comparators - TS393CD-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS393CD-ND
Comparators TS393CD-ND
Comparator General Purpose CMOS, Open-Drain 8-SOIC

Comparator General Purpose CMOS, Open-Drain 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS393CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS393CD
Integrated Circuits (ICs) - Linear - Comparators TS393CD
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS393CD TS393CD-ND TS393CD
Product Name Linear - Linear - Comparators - TS393CD Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT521/Q2A - Rochester Electronics
Specs
Type Identity
Package Type Other; CLCC20
View Details
2 suppliers
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details