STMicroelectronics, Inc. Comparators TS391RILT

Description
Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-11276-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11276-2-ND
Comparators 497-11276-2-ND
Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5

Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5

Buy Now Datasheet
Comparators - 497-11276-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11276-6-ND
Comparators 497-11276-6-ND
Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5

Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5

Buy Now Datasheet
Comparators - 497-11276-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11276-1-ND
Comparators 497-11276-1-ND
Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5

Comparator General Purpose TTL, DTL, ECL, MOS, CMOS SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TS391RILT - TS391RILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS391RILT
TS391RILT
Linear - Linear - Comparators - TS391RILT TS391RILT
Manufacturer: STMicroelectronics Win Source Part Number: 1114330-TS391RILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: TTL, DTL, ECL, MOS, CMOS Number of Elements: 1 Current - Quiescent (Max): 1.25mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1114330-TS391RILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: TTL, DTL, ECL, MOS, CMOS
Number of Elements: 1
Current - Quiescent (Max): 1.25mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS391RILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS391RILT
Integrated Circuits (ICs) - Linear - Comparators TS391RILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-11276-2-ND TS391RILT TS391RILT
Product Name Comparators Linear - Linear - Comparators - TS391RILT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688E - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
6 suppliers
8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details