STMicroelectronics, Inc. Comparators TS372CD

Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - TS372CD-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS372CD-ND
Comparators TS372CD-ND
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now Datasheet
Electronic Wholesale - TS372CD - TS372CD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TS372CD
TS372CD
Electronic Wholesale - TS372CD TS372CD
Manufacturer: STMicroelectronics Win Source Part Number: 757680-TS372CD Packaging: Tube Type: Differential Mounting Style: SMD Current - Output: 20mA Output Type: CMOS, MOS, Open-Drain, TTL Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 10mV at 5V Current - Input Bias (Maximum): 1pA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Family Part Number: TS372 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V Current - Quiescent (Maximum): 375μA

Manufacturer: STMicroelectronics
Win Source Part Number: 757680-TS372CD
Packaging: Tube
Type: Differential
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, MOS, Open-Drain, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 10mV at 5V
Current - Input Bias (Maximum): 1pA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: TS372
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Current - Quiescent (Maximum): 375μA

Buy Now
Integrated Circuits (ICs) - Linear - Comparators - TS372CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS372CD
Integrated Circuits (ICs) - Linear - Comparators TS372CD
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS372CD-ND TS372CD TS372CD
Product Name Comparators Electronic Wholesale - TS372CD Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details