STMicroelectronics, Inc. Comparators TS3704IDT

Description
Comparator General Purpose CMOS, Push-Pull 14-SO
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Push-Pull 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-2269-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-2269-2-ND
Comparators 497-2269-2-ND
Comparator General Purpose CMOS, Push-Pull 14-SO

Comparator General Purpose CMOS, Push-Pull 14-SO

Buy Now Datasheet
Comparators - 497-2269-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-2269-1-ND
Comparators 497-2269-1-ND
Comparator General Purpose CMOS, Push-Pull 14-SO

Comparator General Purpose CMOS, Push-Pull 14-SO

Buy Now Datasheet
Comparators - 497-2269-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-2269-6-ND
Comparators 497-2269-6-ND
Comparator General Purpose CMOS, Push-Pull 14-SO

Comparator General Purpose CMOS, Push-Pull 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS3704IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS3704IDT
Integrated Circuits (ICs) - Linear - Comparators TS3704IDT
IC COMPARATOR 4 GEN PUR 14SO

IC COMPARATOR 4 GEN PUR 14SO

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number 497-2269-2-ND TS3704IDT
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8136N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
CD4063B-MIL 4-Bit Magnitude Comparators - CD4063BF3A - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
2 suppliers
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details