STMicroelectronics, Inc. Linear - Linear - Comparators - TS3702IPT TS3702IPT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035045-TS3702IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 82dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035045-TS3702IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 82dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3702IPT - TS3702IPT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3702IPT
TS3702IPT
Linear - Linear - Comparators - TS3702IPT TS3702IPT
Manufacturer: STMicroelectronics Win Source Part Number: 035045-TS3702IPT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull Number of Elements: 2 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 82dB CMRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035045-TS3702IPT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 82dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-15617-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-15617-6-ND
Comparators 497-15617-6-ND
Comparator General Purpose CMOS, Push-Pull 8-TSSOP

Comparator General Purpose CMOS, Push-Pull 8-TSSOP

Buy Now Datasheet
Comparators - 497-15617-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-15617-1-ND
Comparators 497-15617-1-ND
Comparator General Purpose CMOS, Push-Pull 8-TSSOP

Comparator General Purpose CMOS, Push-Pull 8-TSSOP

Buy Now Datasheet
Comparators - 497-15617-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-15617-2-ND
Comparators 497-15617-2-ND
Comparator General Purpose CMOS, Push-Pull 8-TSSOP

Comparator General Purpose CMOS, Push-Pull 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS3702IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS3702IPT
Integrated Circuits (ICs) - Linear - Comparators TS3702IPT
IC COMPARATOR 2 GEN PUR 8TSSOP

IC COMPARATOR 2 GEN PUR 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS3702IPT 497-15617-6-ND TS3702IPT
Product Name Linear - Linear - Comparators - TS3702IPT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Comparators - 576-4501-2-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Number of Pins 6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers