STMicroelectronics, Inc. Linear - Linear - Comparators - TS339CN TS339CN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 043345-TS339CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 043345-TS339CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS339CN - TS339CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS339CN
TS339CN
Linear - Linear - Comparators - TS339CN TS339CN
Manufacturer: STMicroelectronics Win Source Part Number: 043345-TS339CN Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Quiescent (Max): 25μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 1pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 75dB CMRR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DIP Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 043345-TS339CN
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 25μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 1pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 75dB CMRR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - TS339CN-ND - DigiKey
Thief River Falls, MN, United States
Comparators
TS339CN-ND
Comparators TS339CN-ND
Comparator General Purpose CMOS, Open-Drain 14-DIP

Comparator General Purpose CMOS, Open-Drain 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS339CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS339CN
Integrated Circuits (ICs) - Linear - Comparators TS339CN
IC COMPARATOR 4 GEN PUR 14DIP

IC COMPARATOR 4 GEN PUR 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS339CN TS339CN-ND TS339CN
Product Name Linear - Linear - Comparators - TS339CN Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC677NT - Rochester Electronics
Specs
Package Type DIP; Other; DIP24
View Details
2 suppliers
CD54HCT85 4-Bit Magnitude Comparator - 5962-8867201EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details