Comparator General Purpose Open Drain 14-TSSOP
Comparator General Purpose Open Drain 14-TSSOP
Comparator General Purpose Open Drain 14-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 116989-TS334IPT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 4
Current - Quiescent (Max): 26μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.04μA @ 5V
Current - Output (Typ): 93mA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Propagation Delay (Max): 210ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC COMPARATOR 4 GEN PUR 14TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | 497-13029-2-ND | TS334IPT | TS334IPT |
| Product Name | Comparators | Linear - Linear - Comparators - TS334IPT | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |