STMicroelectronics, Inc. Linear - Linear - Comparators - TS332IYDT TS332IYDT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 901178-TS332IYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS332 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-13678-6, 497-13678-1, 497-13678-2, -497-13678-1, -497-13678-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 901178-TS332IYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS332 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-13678-6, 497-13678-1, 497-13678-2, -497-13678-1, -497-13678-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS332IYDT - TS332IYDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS332IYDT
TS332IYDT
Linear - Linear - Comparators - TS332IYDT TS332IYDT
Manufacturer: STMicroelectronics Win Source Part Number: 901178-TS332IYDT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TS332 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-13678-6, 497-13678-1, 497-13678-2, -497-13678-1, -497-13678-2

Manufacturer: STMicroelectronics
Win Source Part Number: 901178-TS332IYDT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Drain 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS332
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-13678-6, 497-13678-1, 497-13678-2, -497-13678-1, -497-13678-2

Buy Now Datasheet
Comparators - 497-13678-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13678-2-ND
Comparators 497-13678-2-ND
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Comparators - 497-13678-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13678-1-ND
Comparators 497-13678-1-ND
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Comparators - 497-13678-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13678-6-ND
Comparators 497-13678-6-ND
Comparator General Purpose Open Drain 8-SOIC

Comparator General Purpose Open Drain 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS332IYDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS332IYDT
Integrated Circuits (ICs) - Linear - Comparators TS332IYDT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS332IYDT 497-13678-2-ND TS332IYDT
Product Name Linear - Linear - Comparators - TS332IYDT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M96 - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
 - 74AC521PC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
Comparators - 576-4501-2-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Number of Pins 6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers