Rochester Electronics PMIC - PMIC - Voltage Reference - ADR434AR ADR434AR

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910768-ADR434AR Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.12% 30 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910768-ADR434AR Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.12% 30 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR434AR - 910768-ADR434AR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR434AR
910768-ADR434AR
PMIC - PMIC - Voltage Reference - ADR434AR 910768-ADR434AR
Manufacturer: Analog Devices Inc. Win Source Part Number: 910768-ADR434AR Series: XFET® Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.12% 30 mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910768-ADR434AR
Series: XFET®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 4.096V V ±0.12% 30 mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - ADR434AR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ADR434AR
PMIC - Voltage Reference ADR434AR
IC VREF SERIES 4.096V 8SOIC

IC VREF SERIES 4.096V 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 910768-ADR434AR ADR434AR
Product Name PMIC - PMIC - Voltage Reference - ADR434AR PMIC - Voltage Reference
Package Type Other; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
PMIC - PMIC - Voltage Reference - X60008DIS8-50 - 137876-X60008DIS8-50 - Win Source Electronics
Specs
Package Type Other; 8-SO
Life Cycle Stage Obsolete(EOL)
TC 10 ppm/C
View Details
5 suppliers