STMicroelectronics, Inc. Linear - Linear - Comparators - TS331IYLT TS331IYLT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 937587-TS331IYLT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TS331 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-13677-6, 497-13677-2, -497-13677-1, -497-13677-2, 497-13677-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 937587-TS331IYLT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TS331 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-13677-6, 497-13677-2, -497-13677-1, -497-13677-2, 497-13677-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS331IYLT - TS331IYLT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS331IYLT
TS331IYLT
Linear - Linear - Comparators - TS331IYLT TS331IYLT
Manufacturer: STMicroelectronics Win Source Part Number: 937587-TS331IYLT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TS331 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-13677-6, 497-13677-2, -497-13677-1, -497-13677-2, 497-13677-1

Manufacturer: STMicroelectronics
Win Source Part Number: 937587-TS331IYLT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Drain SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS331
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-13677-6, 497-13677-2, -497-13677-1, -497-13677-2, 497-13677-1

Buy Now Datasheet
Comparators - 497-13677-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13677-1-ND
Comparators 497-13677-1-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-13677-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13677-2-ND
Comparators 497-13677-2-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-13677-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13677-6-ND
Comparators 497-13677-6-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS331IYLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS331IYLT
Integrated Circuits (ICs) - Linear - Comparators TS331IYLT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS331IYLT 497-13677-1-ND TS331IYLT
Product Name Linear - Linear - Comparators - TS331IYLT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
4-Bit Magnitude Comparator - 54S85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details