STMicroelectronics, Inc. Comparators TS331IQT

Description
Comparator General Purpose Open Drain
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-13508-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13508-6-ND
Comparators 497-13508-6-ND
Comparator General Purpose Open Drain

Comparator General Purpose Open Drain

Buy Now Datasheet
Comparators - 497-13508-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13508-1-ND
Comparators 497-13508-1-ND
Comparator General Purpose Open Drain

Comparator General Purpose Open Drain

Buy Now Datasheet
Comparators - 497-13508-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13508-2-ND
Comparators 497-13508-2-ND
Comparator General Purpose Open Drain

Comparator General Purpose Open Drain

Buy Now Datasheet
Linear - Linear - Comparators - TS331IQT - TS331IQT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS331IQT
TS331IQT
Linear - Linear - Comparators - TS331IQT TS331IQT
Manufacturer: STMicroelectronics Win Source Part Number: 937586-TS331IQT Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Open Drain Package: Reel - TR Package: 6-UFDFN Mounting: Surface Mount Family Name: TS331 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-13508-2, 497-13508-2, 497-13508-1, 497-13508-6, -497-13508-1

Manufacturer: STMicroelectronics
Win Source Part Number: 937586-TS331IQT
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Open Drain
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Family Name: TS331
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-13508-2, 497-13508-2, 497-13508-1, 497-13508-6, -497-13508-1

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS331IQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS331IQT
Integrated Circuits (ICs) - Linear - Comparators TS331IQT
IC COMPARATOR 1 GEN PUR

IC COMPARATOR 1 GEN PUR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-13508-6-ND TS331IQT TS331IQT
Product Name Comparators Linear - Linear - Comparators - TS331IQT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details