STMicroelectronics, Inc. Comparators TS3022IDT

Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-5770-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-5770-2-ND
Comparators 497-5770-2-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - 497-5770-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-5770-6-ND
Comparators 497-5770-6-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Comparators - 497-5770-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-5770-1-ND
Comparators 497-5770-1-ND
Comparator General Purpose Push-Pull 8-SOIC

Comparator General Purpose Push-Pull 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TS3022IDT - TS3022IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3022IDT
TS3022IDT
Linear - Linear - Comparators - TS3022IDT TS3022IDT
Manufacturer: STMicroelectronics Win Source Part Number: 1114305-TS3022IDT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 2 Current - Quiescent (Max): 90μA Voltage - Input Offset (Max): 8mV @ 5V Current - Input Bias (Max): 0.16μA @ 5V CMRR, PSRR (Typ): 79dB CMRR Propagation Delay (Max): 105ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1114305-TS3022IDT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 90μA
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 0.16μA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Propagation Delay (Max): 105ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS3022IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS3022IDT
Integrated Circuits (ICs) - Linear - Comparators TS3022IDT
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-5770-2-ND TS3022IDT TS3022IDT
Product Name Comparators Linear - Linear - Comparators - TS3022IDT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACT521SC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details