STMicroelectronics, Inc. Comparators TS3021IYLT

Description
Comparator General Purpose Push-Pull SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-13676-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13676-2-ND
Comparators 497-13676-2-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-13676-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13676-6-ND
Comparators 497-13676-6-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-13676-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-13676-1-ND
Comparators 497-13676-1-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - TS3021IYLT - TS3021IYLT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3021IYLT
TS3021IYLT
Linear - Linear - Comparators - TS3021IYLT TS3021IYLT
Manufacturer: STMicroelectronics Win Source Part Number: 901168-TS3021IYLT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Comparator General Purpose Push-Pull SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TS3021 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 497-13676-6, 497-13676-1, 497-13676-2

Manufacturer: STMicroelectronics
Win Source Part Number: 901168-TS3021IYLT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Push-Pull SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TS3021
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-13676-6, 497-13676-1, 497-13676-2

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS3021IYLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS3021IYLT
Integrated Circuits (ICs) - Linear - Comparators TS3021IYLT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-13676-2-ND TS3021IYLT TS3021IYLT
Product Name Comparators Linear - Linear - Comparators - TS3021IYLT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
CD4585B 4-Bit Magnitude Comparators - CD4585BEE4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Comparators - 150-MCP6566T-E/OTVAODKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers