STMicroelectronics, Inc. Linear - Linear - Comparators - TS3021AILT TS3021AILT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 793594-TS3021AILT Operating Temperature Range: -40°C ~ 125°C Output Type: Push-Pull Number of Elements: 1 CMRR, PSRR (Typ): 79dB CMRR Family Name: TS3021A Categories: Integrated Circuits (ICs) Dual Supply Voltage (±): 1.8 V ~ 5 V Maximum Quiescent Current: 90μA Voltage - Input Offset (Maximum): 6mV @ 5V Current - Input Bias (Maximum): 0.16μA @ 5V Propagation Delay (Maximum): 105ns Alternative Parts (Cross-Reference): LMV7239; M5X/NOPBMCP6561RT-E/ OT; MCP6561T-E/OTVAO; MAX9140EUK+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 793594-TS3021AILT Operating Temperature Range: -40°C ~ 125°C Output Type: Push-Pull Number of Elements: 1 CMRR, PSRR (Typ): 79dB CMRR Family Name: TS3021A Categories: Integrated Circuits (ICs) Dual Supply Voltage (±): 1.8 V ~ 5 V Maximum Quiescent Current: 90μA Voltage - Input Offset (Maximum): 6mV @ 5V Current - Input Bias (Maximum): 0.16μA @ 5V Propagation Delay (Maximum): 105ns Alternative Parts (Cross-Reference): LMV7239; M5X/NOPBMCP6561RT-E/ OT; MCP6561T-E/OTVAO; MAX9140EUK+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - TS3021AILT - TS3021AILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TS3021AILT
TS3021AILT
Linear - Linear - Comparators - TS3021AILT TS3021AILT
Manufacturer: STMicroelectronics Win Source Part Number: 793594-TS3021AILT Operating Temperature Range: -40°C ~ 125°C Output Type: Push-Pull Number of Elements: 1 CMRR, PSRR (Typ): 79dB CMRR Family Name: TS3021A Categories: Integrated Circuits (ICs) Dual Supply Voltage (±): 1.8 V ~ 5 V Maximum Quiescent Current: 90μA Voltage - Input Offset (Maximum): 6mV @ 5V Current - Input Bias (Maximum): 0.16μA @ 5V Propagation Delay (Maximum): 105ns Alternative Parts (Cross-Reference): LMV7239; M5X/NOPBMCP6561RT-E/ OT; MCP6561T-E/OTVAO; MAX9140EUK+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 793594-TS3021AILT
Operating Temperature Range: -40°C ~ 125°C
Output Type: Push-Pull
Number of Elements: 1
CMRR, PSRR (Typ): 79dB CMRR
Family Name: TS3021A
Categories: Integrated Circuits (ICs)
Dual Supply Voltage (±): 1.8 V ~ 5 V
Maximum Quiescent Current: 90μA
Voltage - Input Offset (Maximum): 6mV @ 5V
Current - Input Bias (Maximum): 0.16μA @ 5V
Propagation Delay (Maximum): 105ns
Alternative Parts (Cross-Reference): LMV7239; M5X/NOPBMCP6561RT-E/OT; MCP6561T-E/OTVAO; MAX9140EUK+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - 497-17815-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-17815-2-ND
Comparators 497-17815-2-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-17815-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-17815-1-ND
Comparators 497-17815-1-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Comparators - 497-17815-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-17815-6-ND
Comparators 497-17815-6-ND
Comparator General Purpose Push-Pull SOT-23-5

Comparator General Purpose Push-Pull SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - TS3021AILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
TS3021AILT
Integrated Circuits (ICs) - Linear - Comparators TS3021AILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number TS3021AILT 497-17815-2-ND TS3021AILT
Product Name Linear - Linear - Comparators - TS3021AILT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85NSR - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details