STMicroelectronics, Inc. 1MHz 150uA 16V Operational Amplifier IC TS27M4ID

Description
4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 16V Max Product overview: TS27M4ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 16V Max Product overview: TS27M4ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4ID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz 150uA 16V Operational Amplifier IC - 687-TS27M4ID - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 150uA 16V Operational Amplifier IC
687-TS27M4ID
1MHz 150uA 16V Operational Amplifier IC 687-TS27M4ID
4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 16V Max Product overview: TS27M4ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4ID can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 16V Max Product overview: TS27M4ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - TS27M4ID-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS27M4ID-ND
Instrumentation, Op Amps, Buffer Amps TS27M4ID-ND
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321709-TS27M4ID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1321709-TS27M4ID
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1321709-TS27M4ID
Manufacturer: STMicroelectronics Win Source Part Number: 1321709-TS27M4ID Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Tube Number of Circuits: 4 Standard Package: 50 Mounting: Surface Mount Amplifier Type: CMOS Slew Rate: 0.6V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 1.1 mV Current - Supply: 150µA (x4 Channels) Current - Output / Channel: 45 mA Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: TS27M4 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 3 V Voltage - Supply Span (Max): 16 V

Manufacturer: STMicroelectronics
Win Source Part Number: 1321709-TS27M4ID
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: Surface Mount
Amplifier Type: CMOS
Slew Rate: 0.6V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.1 mV
Current - Supply: 150µA (x4 Channels)
Current - Output / Channel: 45 mA
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: TS27M4
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4ID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27M4ID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27M4ID
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27M4ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27M4ID
Integrated Circuits (ICs) - Linear - Amplifiers TS27M4ID
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS27M4ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27M4ID
Instrumentation, OP Amps, Buffer Amps TS27M4ID
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS27M4ID TS27M4ID-ND 1321709-TS27M4ID TS27M4ID TS27M4ID TS27M4ID
Product Name 1MHz 150uA 16V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 8 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550403QHA - 907601-5962-9550403QHA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 10-CFP
Operating Range Automotive
View Details
2 suppliers
Op Amps - 1223383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details