4-Ch CMOS Op Amp, 1MHz GBW, 1.5V-16V, SO Package Product overview: TS27M4CD from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4CD can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 735461-TS27M4CD
Packaging: Tube
Mounting Style: SMD
Supply Current: 150μA
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Current - Output / Channel: 45mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: TS27*4
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
IC CMOS 4 CIRCUIT 14SO
CMOS Amplifier 4 Circuit 14-SO
IC CMOS 4 CIRCUIT 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS27M4CD | TS27M4CD-ND | 735461-TS27M4CD | TS27M4CD | TS27M4CD | TS27M4CD |
| Product Name | 1MHz 1.5V 16V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4CD | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | |||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | |
| Bandwidth | 1 MHz | 1 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |