STMicroelectronics, Inc. 1MHz 150uA 1.5V Operational Amplifier IC TS27M4AID

Description
4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 1.5V-16V Product overview: TS27M4AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4AID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 1.5V-16V Product overview: TS27M4AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4AID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHz 150uA 1.5V Operational Amplifier IC
687-TS27M4AID
1MHz 150uA 1.5V Operational Amplifier IC 687-TS27M4AID
4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 1.5V-16V Product overview: TS27M4AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4AID can be used for catalog matching and distributor lookup.

4-Ch CMOS Op Amp, 1MHz GBW, 150uA, 1.5V-16V Product overview: TS27M4AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 150uA, 1.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 150uA, 1.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M4AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2261-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2261-5-ND
Instrumentation, Op Amps, Buffer Amps 497-2261-5-ND
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4AID - 807891-TS27M4AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4AID
807891-TS27M4AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4AID 807891-TS27M4AID
Manufacturer: STMicroelectronics Win Source Part Number: 807891-TS27M4AID Packaging: Tube Mounting Style: SMD Number of Circuits: 4 Amplifier Type: General Purpose Slew Rate: 0.6V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 1pA Voltage - Input Offset: 900μV Current - Supply: 150μA Current - Output / Channel: 45mA Voltage - Supply, Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Part Number Series: TS27M4

Manufacturer: STMicroelectronics
Win Source Part Number: 807891-TS27M4AID
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Amplifier Type: General Purpose
Slew Rate: 0.6V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Current - Supply: 150μA
Current - Output / Channel: 45mA
Voltage - Supply, Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Part Number Series: TS27M4

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TS27M4AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27M4AID
Integrated Circuits (ICs) - Linear - Amplifiers TS27M4AID
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS27M4AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27M4AID
Instrumentation, OP Amps, Buffer Amps TS27M4AID
CMOS Amplifier 4 Circuit 14-SO

CMOS Amplifier 4 Circuit 14-SO

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27M4AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27M4AID
IC CMOS 4 CIRCUIT 14SO

IC CMOS 4 CIRCUIT 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS27M4AID 497-2261-5-ND 807891-TS27M4AID TS27M4AID TS27M4AID TS27M4AID
Product Name 1MHz 150uA 1.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M4AID Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 8 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Life Cycle Stage Rochester Active
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
Precision Micropower CMOS Operational Amplifier - ALD1731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details