Manufacturer: STMicroelectronics
Win Source Part Number: 054140-TS27M2CDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 150μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Op Amp, 1MHz GBW, 2-Ch, 8V, SO, SM Product overview: TS27M2CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M2CDT can be used for catalog matching and distributor lookup.
OPAMP, 1MHZ, 0 TO 70DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Prec Low-Power
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 054140-TS27M2CDT | 497-8089-1-ND | 687-TS27M2CDT | 07AH7210 | TS27M2CDT | TS27M2CDT | TS27M2CDT | TS27M2CDT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M2CDT | Instrumentation, Op Amps, Buffer Amps | 1MHz 8V Operational Amplifier IC | Opamp, 1Mhz, 0 To 70Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 16 volts | |||||
| Source Current (IS) | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | 0.1500 milliamps | ||||
| VOS | 1.1 millivolts | 1.1 millivolts | ||||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||||
| GBW | 1 MHz | 1 MHz |