CMOS Amplifier 4 Circuit 14-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 054138-TS27L4CN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Family Name: TS27L4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DIP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 10μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 100kHz
Alternative Parts (Cross-Reference): TLC27L4CNE4; TLC27L4BINE4; TLC27L9INE4; TLC1079MN;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
4-Ch CMOS Op Amp, 100kHz BW, 1.5V-16V, 10uA Supply Product overview: TS27L4CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 1.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 1.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L4CN can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit 14-DIP
IC CMOS 4 CIRCUIT 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2254-5-ND | 054138-TS27L4CN | 687-TS27L4CN | TS27L4CN | TS27L4CN | TS27L4CN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L4CN | 100kHz 1.5V 16V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | ||
| Slew Rate | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 0.0400 V/µs | 4.00E-8 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | |
| Supply Voltage (VS) | 3 to 16 volts | 8 volts | 3 volts |