STMicroelectronics, Inc. Op Amps TS27L2CDT

Description
STMicroelectronics TS27L2CDT
Request a Quote Datasheet
Description
STMicroelectronics TS27L2CDT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 151557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151557
Op Amps 151557
STMicroelectronics TS27L2CDT

STMicroelectronics TS27L2CDT

Supplier's Site
Op Amps - 151556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151556
Op Amps 151556
STMicroelectronics TS27L2CDT

STMicroelectronics TS27L2CDT

Supplier's Site
Op Amps - 151557P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151557P
Op Amps 151557P
Low Current Dual Cmos Op Ampl

Low Current Dual Cmos Op Ampl

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-6774-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6774-6-ND
Instrumentation, Op Amps, Buffer Amps 497-6774-6-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6774-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6774-2-ND
Instrumentation, Op Amps, Buffer Amps 497-6774-2-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-6774-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-6774-1-ND
Instrumentation, Op Amps, Buffer Amps 497-6774-1-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
 - TS27L2CDT - Rochester Electronics
Newburyport, MA, United States
TS27L2 - Amplifiers and Comparators-AMPLI

TS27L2 - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2CDT - 035020-TS27L2CDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2CDT
035020-TS27L2CDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2CDT 035020-TS27L2CDT
Manufacturer: STMicroelectronics Win Source Part Number: 035020-TS27L2CDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.04 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Family Name: TS27L2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 10μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 100kHz Alternative Parts (Cross-Reference): TS103ACS RL; TS103CS RL; ZL40167/DCA1; Introduction Date: June 29, 1998 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 035020-TS27L2CDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.04 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Family Name: TS27L2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 10μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 100kHz
Alternative Parts (Cross-Reference): TS103ACS RL; TS103CS RL; ZL40167/DCA1;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 100kHz 10uA 8V Operational Amplifier IC
687-TS27L2CDT
Dual 100kHz 10uA 8V Operational Amplifier IC 687-TS27L2CDT
2-Ch CMOS Op Amp, 100kHz BW, 10uA Supply, 8V Dual Supply Product overview: TS27L2CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 10uA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 10uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2CDT can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 100kHz BW, 10uA Supply, 8V Dual Supply Product overview: TS27L2CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100kHz, 10uA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 100kHz, 10uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27L2CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS27L2CDT
Operational Amplifiers - Op Amps TS27L2CDT
Operational Amplifiers - Op Amps Dual Prec Low-Power

Operational Amplifiers - Op Amps Dual Prec Low-Power

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2CDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27L2CDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27L2CDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27L2CDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27L2CDT
Instrumentation, OP Amps, Buffer Amps TS27L2CDT
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
So 08 .15 Jede/dual Cmos Op Amp; No. Of Amplifiers Stmicroelectronics - 51AC9688 - Newark, An Avnet Company
Chicago, IL, United States
So 08 .15 Jede/dual Cmos Op Amp; No. Of Amplifiers Stmicroelectronics
51AC9688
So 08 .15 Jede/dual Cmos Op Amp; No. Of Amplifiers Stmicroelectronics 51AC9688
SO 08 .15 JEDE/DUAL CMOS OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:0.1MHz; Slew Rate:0.04V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

SO 08 .15 JEDE/DUAL CMOS OP AMP; No. of Amplifiers:2 Amplifier; Bandwidth:0.1MHz; Slew Rate:0.04V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27L2CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27L2CDT
Integrated Circuits (ICs) - Linear - Amplifiers TS27L2CDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS27L2CDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS27L2CDT
Instrumentation, OP Amps, Buffer Amps TS27L2CDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 151557 497-6774-6-ND TS27L2CDT 035020-TS27L2CDT 687-TS27L2CDT TS27L2CDT TS27L2CDT TS27L2CDT 51AC9688 TS27L2CDT TS27L2CDT
Product Name Op Amps Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27L2CDT Dual 100kHz 10uA 8V Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps So 08 .15 Jede/dual Cmos Op Amp; No. Of Amplifiers Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Package Type SO-8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 8-SO Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Number of Pins 8 8
Source Current (IS) 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps
Slew Rate 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 4.00E-8 V/µs 0.0400 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751402QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
LM124A Quadruple Operational Amplifier - 7704302CA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers