The TS274 operational amplifier is a quad CMOS device with a gain bandwidth product of 3.5 MHz, designed for applications requiring low power consumption and high performance. It operates within a supply voltage range of 3 to 16 V and is capable of functioning in temperatures from -40 to 125 degrees Celsius. The amplifier features rail-to-rail output capability, excellent phase margin on capacitive loads, and low input offset voltage options. It is unity gain stable and offers very high input impedance with minimal input current drift over temperature. The TS274 is suitable for both single and dual supply configurations, making it versatile for various applications. The device is RoHS compliant, ensuring it meets environmental standards.
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
CMOS Amplifier 4 Circuit 14-TSSOP
Win Source Part Number: 1031882-TS274IPT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: CMOS
Slew Rate: 5.5V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.1 mV
Current - Supply: 1mA
Current - Output / Channel: 45 mA
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): AD8534ARU; TS274AIPT; TS27M4CPT; TLC27M4CPWR; TS27L4CPT; LM324DTBR2G; LM324PWR;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: -497-14873-1,-497-14
Base Product Number: TS274
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V
4-Ch Op Amp, 3.5MHz GBW, 18V, TSSOP, CMOS, SM Product overview: TS274IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS274IPT can be used for catalog matching and distributor lookup.
OPAMP, 3.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
CMOS Amplifier 4 Circuit 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Micropwr wide range input offset voltage
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-14873-6-ND | 1031882-TS274IPT | 687-TS274IPT | 69AH3063 | TS274IPT | TS274IPT | TS274IPT | TS274IPT | TS274IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 3.5MHz 18V TSSOP Operational Amplifier IC | Opamp, 3.5Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173", 4.40mm Width) | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount | ||||
| VOS | 1.1 millivolts | 1.1 millivolts | 1.1 millivolts |