CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 3.5MHz BW, 1.5-16V, CMOS, SO, SM Product overview: TS272ID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272ID can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380137-TS272ID
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Obsolete
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: TS272
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 1mA (x2 Channels)
Current - Output / Channel: 45 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 5.5V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.1 mV
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 16 V
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS272ID-ND | 687-TS272ID | 1380137-TS272ID | TS272ID | TS272ID | TS272ID |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3.5MHz 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | ||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |