Manufacturer: Texas Instruments
Win Source Part Number: 012857-CD4063BE
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF
Current - Quiescent: 100μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Magnitude Comparator, 4000/14000/40000 Series, 4-Bit, True Output, CMOS, PDIP16
IC COMPARATOR MAGNITUDE 4B 16DIP
Magnitude Comparator Bit Active High Output AB 16-PDIP
IC, MAGNITUDE COMPARATOR, BIT ACTIVE, HIGH OUTPUT, 16-DIP. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | 012857-CD4063BE | CD4063BE | CD4063BE | CD4063BE | 16700561 |
| Product Name | Logic - Logic - Comparators - CD4063BE | Logic - Comparators | Comparators | IC Chip | |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Magnitude Comparator | ||||
| Standards | RoHS |