2-Ch CMOS Op Amp, 3.5MHz GBW, 5mV Vos, 1pA Ib, SO Product overview: TS272AIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272AIDT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 043341-TS272AIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
CMOS Amplifier 2 Circuit 8-SO
CMOS Amplifier 2 Circuit 8-SO
CMOS Amplifier 2 Circuit 8-SO
Micropower, wide range of input offset voltage
CMOS Amplifier 2 Circuit 8-SO
Operational Amplifiers - Op Amps Dual Hi-Performance
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TS272AIDT | 043341-TS272AIDT | 497-15614-2-ND | TS272AIDT | TS272AIDT | TS272AIDT | TS272AIDT | TS272AIDT | TS272AIDT |
| Product Name | 3.5MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272AIDT | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 volts | 3 to 16 volts | 3 volts | 16 volts | |||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | |||
| Bandwidth | 3.5 MHz | 3.5 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |