STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272AID TS272AID

Description
Manufacturer: STMicroelectronics Win Source Part Number: 035011-TS272AID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 1mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 3.5MHz Alternative Parts (Cross-Reference): TLC272ACDRG4; TS27M2MD; TS272MD; TS272AID; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 035011-TS272AID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 1mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 3.5MHz Alternative Parts (Cross-Reference): TLC272ACDRG4; TS27M2MD; TS272MD; TS272AID; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272AID - 035011-TS272AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272AID
035011-TS272AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272AID 035011-TS272AID
Manufacturer: STMicroelectronics Win Source Part Number: 035011-TS272AID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 1mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 3.5MHz Alternative Parts (Cross-Reference): TLC272ACDRG4; TS27M2MD; TS272MD; TS272AID; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 035011-TS272AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Alternative Parts (Cross-Reference): TLC272ACDRG4; TS27M2MD; TS272MD; TS272AID;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.5MHz SOIC Operational Amplifier IC
687-TS272AID
3.5MHz SOIC Operational Amplifier IC 687-TS272AID
2-Ch Op Amp, 3.5MHz GBW, 1pA Ib, 5mV Vos, SOIC, SM Product overview: TS272AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272AID can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 3.5MHz GBW, 1pA Ib, 5mV Vos, SOIC, SM Product overview: TS272AID from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2245-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2245-5-ND
Instrumentation, Op Amps, Buffer Amps 497-2245-5-ND
CMOS Amplifier 2 Circuit 8-SO

CMOS Amplifier 2 Circuit 8-SO

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS272AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS272AID
Instrumentation, OP Amps, Buffer Amps TS272AID
CMOS Amplifier 2 Circuit 8-SO

CMOS Amplifier 2 Circuit 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS272AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS272AID
Integrated Circuits (ICs) - Linear - Amplifiers TS272AID
IC CMOS 2 CIRCUIT 8SO

IC CMOS 2 CIRCUIT 8SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS272AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS272AID
IC CMOS 2 CIRCUIT 8SO

IC CMOS 2 CIRCUIT 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 035011-TS272AID 687-TS272AID 497-2245-5-ND TS272AID TS272AID TS272AID
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272AID 3.5MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 3 to 16 volts 8 volts 3 volts
Source Current (IS) 1 milliamps 1 milliamps 1 milliamps 1 milliamps
VOS 0.9000 millivolts 0.9000 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 3.5 MHz 3.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD642LH - 909583-AD642LH - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type TO-99-8
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC339DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Op Amps - 2449827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details