STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271IN TS271IN

Description
Manufacturer: STMicroelectronics Win Source Part Number: 798419-TS271IN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Part Status: Obsolete(EOL) Family Name: TS271 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 8-DIP Output Current per Channel: 45mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 100kHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Alternative Parts (Cross-Reference): TLC271IPE4; TLC271IP; ICL7618ACPA; ICL7618DCPA; Introduction Date: October 17, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 798419-TS271IN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Part Status: Obsolete(EOL) Family Name: TS271 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 8-DIP Output Current per Channel: 45mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 100kHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Alternative Parts (Cross-Reference): TLC271IPE4; TLC271IP; ICL7618ACPA; ICL7618DCPA; Introduction Date: October 17, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271IN - 798419-TS271IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271IN
798419-TS271IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271IN 798419-TS271IN
Manufacturer: STMicroelectronics Win Source Part Number: 798419-TS271IN Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Part Status: Obsolete(EOL) Family Name: TS271 Categories: Integrated Circuits (ICs) Operating Supply Current: 10μA Manufacturer Package: 8-DIP Output Current per Channel: 45mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 100kHz Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Alternative Parts (Cross-Reference): TLC271IPE4; TLC271IP; ICL7618ACPA; ICL7618DCPA; Introduction Date: October 17, 1997 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 798419-TS271IN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Part Status: Obsolete(EOL)
Family Name: TS271
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10μA
Manufacturer Package: 8-DIP
Output Current per Channel: 45mA
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 100kHz
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Alternative Parts (Cross-Reference): TLC271IPE4; TLC271IP; ICL7618ACPA; ICL7618DCPA;
Introduction Date: October 17, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - TS271IN-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TS271IN-ND
Instrumentation, Op Amps, Buffer Amps TS271IN-ND
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet
Singapore, Singapore
Through-Hole 100kHz 10uA 8V Operational Amplifier IC
687-TS271IN
Through-Hole 100kHz 10uA 8V Operational Amplifier IC 687-TS271IN
100kHz Op Amp, 10uA, 8V, 1Ch, PDIP, Through Hole Product overview: TS271IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100kHz, 10uA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 100kHz, 10uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS271IN can be used for catalog matching and distributor lookup.

100kHz Op Amp, 10uA, 8V, 1Ch, PDIP, Through Hole Product overview: TS271IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100kHz, 10uA, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 100kHz, 10uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS271IN can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - TS271IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS271IN
Integrated Circuits (ICs) - Linear - Amplifiers TS271IN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271IN - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS271IN
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS271IN
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS271IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS271IN
Instrumentation, OP Amps, Buffer Amps TS271IN
General Purpose Amplifier 1 Circuit 8-DIP

General Purpose Amplifier 1 Circuit 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 798419-TS271IN TS271IN-ND 687-TS271IN TS271IN TS271IN TS271IN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS271IN Instrumentation, Op Amps, Buffer Amps Through-Hole 100kHz 10uA 8V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps
VOS 1.1 millivolts 1.1 millivolts
IBIAS 1.00E-6 µA 1.00E-6 µA
GBW 0.1000 MHz 0.1000 MHz
Slew Rate 0.0400 V/µs 0.0400 V/µs 0.0400 V/µs 4.00E-8 V/µs 0.0400 V/µs
Unlock Full Specs
to access all available technical data