Manufacturer: STMicroelectronics
Win Source Part Number: 103279-TS1872AIST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MiniSO
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 500μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 1.8MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
2-Ch Op Amp, 1.8MHz GBW, 1.8V-6V, 500uA, MSOP Product overview: TS1872AIST from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 1.8V, 6V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 1.8V, 6V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1872AIST can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
TS1872 - Dual Op Amplifier R/ Rail Low Power 1.8V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
IC OPAMP GP 2 CIRCUIT 8MINISO
Operational Amplifiers - Op Amps BiCMOS Comparator
IC OPAMP GP 2 CIRCUIT 8MINISO
IC OPAMP GP 2 CIRCUIT 8MINISO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 103279-TS1872AIST | 687-TS1872AIST | 497-4444-2-ND | TS1872AIST | TS1872AIST | TS1872AIST | TS1872AIST | TS1872AIST | TS1872AIST |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1872AIST | 1.8MHz 1.8V 6V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 1.8 to 6 volts | 1.8 to 6 volts | 1.8 volts | 1.8 volts | |||||
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||||
| VOS | 0.1000 millivolts | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.0700 µA | 0.0700 µA | 0.0700 µA | ||||||
| GBW | 1.8 MHz | 1.8 MHz | 1.8 MHz |