STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1852IDT TS1852IDT

Description
1.8V min. voltage supply, micropower
Request a Quote Datasheet
Description
1.8V min. voltage supply, micropower
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TS1852IDT - Rochester Electronics
Newburyport, MA, United States
1.8V min. voltage supply, micropower

1.8V min. voltage supply, micropower

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1852IDT - 034999-TS1852IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1852IDT
034999-TS1852IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1852IDT 034999-TS1852IDT
Manufacturer: STMicroelectronics Win Source Part Number: 034999-TS1852IDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.25 V/μs Current - Input Bias: 16nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 6 V Operating Supply Current: 162μA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 630kHz Alternative Parts (Cross-Reference): MCP6295-E/SN; TS1872AIDT; TS1852IDT; TS1852ID; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 034999-TS1852IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25 V/μs
Current - Input Bias: 16nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 6 V
Operating Supply Current: 162μA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 630kHz
Alternative Parts (Cross-Reference): MCP6295-E/SN; TS1872AIDT; TS1852IDT; TS1852ID;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2232-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2232-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2232-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2232-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2232-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2232-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2232-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2232-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2232-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1.8V 6V 630kHz Operational Amplifier IC
687-TS1852IDT
1.8V 6V 630kHz Operational Amplifier IC 687-TS1852IDT
2-Ch Op Amp, 1.8V-6V, 630kHz GBW, 0.25V/µs SR, SO Product overview: TS1852IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 6V, 630kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 6V, 630kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1852IDT can be used for catalog matching and distributor lookup.

2-Ch Op Amp, 1.8V-6V, 630kHz GBW, 0.25V/µs SR, SO Product overview: TS1852IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 6V, 630kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 6V, 630kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS1852IDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS1852IDT
Operational Amplifiers - Op Amps TS1852IDT
Operational Amplifiers - Op Amps Dual Rail-to-Rail LP

Operational Amplifiers - Op Amps Dual Rail-to-Rail LP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1852IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS1852IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS1852IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS1852IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS1852IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS1852IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TS1852IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS1852IDT
Instrumentation, OP Amps, Buffer Amps TS1852IDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Opamp, 656Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 656Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH3057
Opamp, 656Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH3057
OPAMP, 656KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 656KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS1852IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS1852IDT
Instrumentation, OP Amps, Buffer Amps TS1852IDT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TS1852IDT 034999-TS1852IDT 497-2232-1-ND 687-TS1852IDT TS1852IDT TS1852IDT TS1852IDT TS1852IDT 69AH3057 TS1852IDT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1852IDT Instrumentation, Op Amps, Buffer Amps 1.8V 6V 630kHz Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Opamp, 656Khz, -40 To 125Deg C Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOIC; SOIC8 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active Active Active
Supply Voltage (VS) 1.8 to 6 volts 1.8 to 6 volts 1.8 volts 1.8 volts
Source Current (IS) 0.1620 milliamps 0.1620 milliamps 0.1620 milliamps 0.1620 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Op Amps - 1333373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details