STMicroelectronics Electronic Wholesale - TPA62 TPA62

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1271893-TPA62 Packaging: Tape & Box (TB) Mounting Style: Through Hole Capacitance: 40pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 62V Voltage - Breakover: 82V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Wireless Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1271893-TPA62 Packaging: Tape & Box (TB) Mounting Style: Through Hole Capacitance: 40pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 62V Voltage - Breakover: 82V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Wireless Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TPA62 - 1271893-TPA62 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPA62
1271893-TPA62
Electronic Wholesale - TPA62 1271893-TPA62
Manufacturer: STMicroelectronics Win Source Part Number: 1271893-TPA62 Packaging: Tape & Box (TB) Mounting Style: Through Hole Capacitance: 40pF Current - Peak Pulse (10/1000μs): 50A Number of Elements: 1 Voltage - Off State: 62V Voltage - Breakover: 82V Current - Peak Pulse (8/20μs): 150A Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: DO-204AC, DO-15, Axial Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Wireless Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1271893-TPA62
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Capacitance: 40pF
Current - Peak Pulse (10/1000μs): 50A
Number of Elements: 1
Voltage - Off State: 62V
Voltage - Breakover: 82V
Current - Peak Pulse (8/20μs): 150A
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Wireless
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Thyristors - TPA62-ND - DigiKey
Thief River Falls, MN, United States
Thyristors
TPA62-ND
Thyristors TPA62-ND
62V Off-State 150A Ipp TVS Thyristor DO-204AC, DO-15, Axial

62V Off-State 150A Ipp TVS Thyristor DO-204AC, DO-15, Axial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Protection Components Circuit Protection Components
Product Number 1271893-TPA62 TPA62-ND
Product Name Electronic Wholesale - TPA62 Thyristors
Mounting / Packaging Through-Hole; Through Hole Through-Hole; DO-204AC (DO-15)
Unlock Full Specs
to access all available technical data

Similar Products

LBS23 Series Portable Residual Current Devices - LBS23 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 230 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
ESD Suppressors - Diode-mode Series - PD03S100D301PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 10 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details