60 V, 15 mA RF Ultrafast Switching Minimelf Signal Schottky Diode Product overview: TMM6263FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 15 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 15 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-TMM6263FILM can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1109998-TMM6263FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 15mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2.2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 200°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini MELF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 15mA (DC) Surface Mount Mini MELF
Schottky Diodes & Rectifiers SMALL SIGNAL SCHOTTKY DIODE
DIODE SCHOTT 60V 15MA MINI MELF
DIODE SCHOTT 60V 15MA MINI MELF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-TMM6263FILM | 1109998-TMM6263FILM | 497-12810-2-ND | TMM6263FILM | TMM6263FILM | TMM6263FILM |
| Product Name | Schottky 60 V 15 mA Diode and Rectifier | Diodes, Rectifiers - Single - TMM6263FILM | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | MELF; Mini MELF | Mini MELF | DO-213AA (Glass) | MELF | |
| RoHS Compliant | RoHS | |||||
| IO | 0.0150 amps |