STMicroelectronics, Inc. TVS - TVS - Thyristors - TLP200G TLP200G

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1269710-TLP200G Series: TLP Packaging: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Capacitance: 110pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Part Status: Obsolete(EOL) Voltage - Breakover: 290V Current - Hold (Ih): 150mA Family Name: TLP200G Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TLP200G-1; SMP100LC-200; Introduction Date: September 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1269710-TLP200G Series: TLP Packaging: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Capacitance: 110pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Part Status: Obsolete(EOL) Voltage - Breakover: 290V Current - Hold (Ih): 150mA Family Name: TLP200G Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TLP200G-1; SMP100LC-200; Introduction Date: September 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - TLP200G - 1269710-TLP200G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - TLP200G
1269710-TLP200G
TVS - TVS - Thyristors - TLP200G 1269710-TLP200G
Manufacturer: STMicroelectronics Win Source Part Number: 1269710-TLP200G Series: TLP Packaging: Tube Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Capacitance: 110pF Current - Peak Pulse (10/1000μs): 100A Number of Elements: 1 Part Status: Obsolete(EOL) Voltage - Breakover: 290V Current - Hold (Ih): 150mA Family Name: TLP200G Categories: Circuit Protection Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): TLP200G-1; SMP100LC-200; Introduction Date: September 29, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1269710-TLP200G
Series: TLP
Packaging: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Capacitance: 110pF
Current - Peak Pulse (10/1000μs): 100A
Number of Elements: 1
Part Status: Obsolete(EOL)
Voltage - Breakover: 290V
Current - Hold (Ih): 150mA
Family Name: TLP200G
Categories: Circuit Protection
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): TLP200G-1; SMP100LC-200;
Introduction Date: September 29, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1269710-TLP200G
Product Name TVS - TVS - Thyristors - TLP200G
Package Type TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
Triacs - BCR10KM-12LB#B00 - 913105-BCR10KM-12LB#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T3160N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 1800 volts
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details