The TLP200G is a tripolar transient surge arrestor in a D2PAK package for primary and secondary protection in telecom equipment. It has a peak pulse current rating of 100 A for a 10/1000 μs waveform, a holding current of 150 mA, and a typical capacitance of 110 pF. It complies with standards including CCITT K20, VDE0433, VDE0878, IEC 1000-4-5 level 4, FCC Part 68, and BELLCORE TR-NWT-001089. The device operates from -40 °C to +85 °C and has a maximum junction temperature of 150 °C. When destroyed, it fails short-circuit, maintaining protection.
Thyristor Surge Protection Devices 200V 31A 3-Pin(2+Tab) D2PAK Tube Product overview: TLP200G from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 31A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200V, 31A, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-TLP200G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-TLP200G |
| Product Name | 200V 31A Circuit Protection Fuse |
| Approvals / Standards | RoHS |