IC OPAMP JFET 4 CIRCUIT 14SO
J-FET Amplifier 4 Circuit 14-SO
IC OPAMP JFET 4 CIRCUIT 14SO
OP AMP, 4MHZ, 16V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084ID | TL084ID | TL084ID | 89K1729 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 4Mhz, 16V/us, Soic-14; No. Of Amplifiers Stmicroelectronics |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | ||
| Standards | RoHS | RoHS | ||
| VOS | 3 millivolts | |||
| IBIAS | 2.00E-5 µA | |||
| GBW | 3 MHz |