Manufacturer: STMicroelectronics
Win Source Part Number: 032287-TL082IPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): RC4558IPWR; TL082CP; TL082IPT; MC4558CP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
J-FET Amplifier 2 Circuit 8-TSSOP
2-Ch JFET Op Amp, 4MHz BW, 18V, TSSOP, SM Product overview: TL082IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082IPT can be used for catalog matching and distributor lookup.
TL082 - Amplifiers and Comparators-AMPLI
J-FET Amplifier 2 Circuit 8-TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
IC OPAMP JFET 2 CIRCUIT 8TSSOP
OPAMP, 4MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V, ± 3V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual Gen Purp JFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 032287-TL082IPT | 497-TL082IPTCT-ND | 687-TL082IPT | TL082IPT | TL082IPT | TL082IPT | TL082IPT | TL082IPT | 07AH7190 | TL082IPT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082IPT | Instrumentation, Op Amps, Buffer Amps | 4MHz 18V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 4Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifiers - Op Amps | |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 6 volts | 36 volts | ||||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | |||||||
| GBW | 4 MHz | 4 MHz | 4 MHz |