STMicroelectronics, Inc. No. Of Amplifiers Stmicroelectronics TL082CDT.

Description
No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Stmicroelectronics - 28AC4173 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Stmicroelectronics
28AC4173
No. Of Amplifiers Stmicroelectronics 28AC4173
No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:16V/µs; Supply Voltage Range:6V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 28AC4173
Product Name No. Of Amplifiers Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IC FLRSCT LAMP CTR 48.3KHZ 16DIP - 376-IRS2158DPBF - Utmel Electronic Limited
Specs
Standards and Certifications RoHS
Package Type DIP; 16-DIP (0.300, 7.62mm)
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
TLC372M Low-Power LinCMOS(TM) Dual Comparator - 5962-87658012A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,LCCC,PDIP,SOIC
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details