J-FET Amplifier 4 Circuit 14-DIP
J-FET Amplifier 4 Circuit 14-DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
Amplifier; Operational; +/- 18V; 1.4 mA(Typ.) Supply; 3 mV (Typ.); 3 MHz (Typ.)
IC OPAMP JFET 4 CIRCUIT 14DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2206-5-ND | TL074IN | TL074IN | 70013556 | TL074IN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier; Operational; +/- 18V; 1.4 mA(Typ.) Supply; 3 mV (Typ.); 3 MHz (Typ.) | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | DIP | |
| Standards | RoHS |