4-Ch JFET Op Amp, 3MHz BW, SOIC, 18V Max Product overview: TL074CDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL074CDT can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
J-FET Amplifier 4 Circuit 14-SO
TL074 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 032265-TL074CDT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Family Name: TL074
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): NTE859SM; LM348DRG4; OPA4131NA;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
3mV 3MHz 30pA SOIC-14 FET InputAmplifiers ROHS
J-FET Amplifier 4 Circuit 14-SO
Operational Amplifiers - Op Amps Quad Low Noise JFET
IC OPAMP JFET 4 CIRCUIT 14SO
OPAMP, 3MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 4 CIRCUIT 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TL074CDT | 497-2204-1-ND | 7147487 | 7147487P | TL074CDT | 032265-TL074CDT | TL074CDT | TL074CDT | TL074CDT | TL074CDT | 69AH2994 | TL074CDT | TL074CDT |
| Product Name | 3MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL074CDT | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 3Mhz, 0 To 70Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | ? to 18 volts | 6 to 36 volts | 6 volts | 6 volts | |||||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |||||||
| Bandwidth | 3 MHz | 3 MHz | |||||||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |