Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
LM193 - Low Power Low Offset Voltage Dual Comparators
LM193 - Low Power Low Offset Voltage Dual Comparators
Dual Comparator IC, 8-Pin Metal Can, Military Temp Product overview: LM193H from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM193H can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082600-LM193H
Packaging: Bulk
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Industrial, Portable Devices
Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-TO-99 -55 to 125
Comparator General Purpose Open-Collector, Rail-to-Rail TO-99-8
IC COMP DUAL LOW PWR OFF TO99-8
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM193H | LM193H | 692-LM193H | 082600-LM193H | LM193H | LM193H | LM193H |
| Product Name | LM193-N Low Power Low Offset Voltage Dual Comparator | Dual Linear Comparator IC | Linear - Linear - Comparators - LM193H | Analog Comparators | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL |