Manufacturer: STMicroelectronics
Win Source Part Number: 037199-TL072CN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 16 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 3mV
Family Name: TL072
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 36 V, ±3 V to 18 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): OP-270GN8#PBF; AD712KN; OP-270GN8; uPC4072C-A; OPA2228PG4; TL062MN; TL072CN; LT1361CN8;
Introduction Date: February 11, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Communications & Networking, Signal Processing
Low Noise Op Amp, JFET Input, 3MHz, 2-Ch, DIP Product overview: TL072CN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072CN can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-Mini DIP
J-FET Amplifier 2 Circuit 8-Mini DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
Amplifier; Operational; +/-18V; 1.4 mA (Typ.) Supply; 3 mV (Typ.); 16 V/ms (Typ.
DISCONTINUED BY MANUFACTURER, OP-AMP, 4MHZ, 16V/ US, DIP-8. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP JFET 2 CIRC 8MINI DIP
IC OPAMP JFET 2 CIRC 8MINI DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 037199-TL072CN | 687-TL072CN | 497-2201-5-ND | TL072CN | TL072CN | 70013557 | 16478413 | TL072CN | TL072CN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072CN | 3MHz DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier; Operational; +/-18V; 1.4 mA (Typ.) Supply; 3 mV (Typ.); 16 V/ms (Typ. | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 6 to 36 volts | 18 volts | 6 volts | 6 to 36 volts | 6 volts | ||||
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | ||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | |||||
| GBW | 4 MHz | 4 MHz | 4 MHz |