J-FET Amplifier 4 Circuit 14-DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
DISCONTINUED BY MANUFACTURER, OPERATIONAL AMPLIFIER, QUAD LOW POWER JFET, 4 AMPLIFIER, 1 MHZ, 3.5 V/S, 6V TO 36V, DIP, 14 PINS. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 4 Circuit 14-DIP
IC OPAMP JFET 4 CIRCUIT 14DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-2197-5-ND | TL064CN | TL064CN | 16478381 | TL064CN | TL064CN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||
| Slew Rate | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | 3.5 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | ||
| Supply Voltage (VS) | 6 volts | 6 volts |